D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive.
The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications.
The silicone adhesive provides excellent adhesion at high temperatures yet will remove cleanly.
APPLICATION INFORMATION
These tapes are used primarily as masking tapes in plasma flame spraying.
They are also used in applications requiring heat shielding, such as harness wraps.
DeWAL | |
---|---|
Product Category | Adhesive Tapes |
Product Number | DW409 |
Product Name | Thermal Spray Masking Tape |
Type | Masking Tape; Foil Tape; Cloth Tape; Adhesive Tape; Industrial Tape |
Backing | Cloth / Fabric; Fiberglass / Glass; Metal Foil; Fiberglass Fabric |
Adhesive | Single; Silicone |
Width | 0.2500 to 25 inches (6.35 to 635 mm) |