12.57mm Pitch 40 Tooth Mild Steel Ratchet with 32mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB4-40J32 |
Product Name | Ratchets (metric) |
Pitch | 12.56 mm/tooth |
Teeth | 40 |
Outside Diameter | 6.30 inch (160 mm) |