12.57mm Pitch 30 Tooth Mild Steel Ratchet with 40mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB4-30J40 |
Product Name | Ratchets (metric) |
Pitch | 12.56 mm/tooth |
Teeth | 30 |
Outside Diameter | 4.72 inch (120 mm) |