6.28mm Pitch 40 Tooth Mild Steel Ratchet with 19mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB2-40J19 |
Product Name | Ratchets (metric) |
Pitch | 6.28 mm/tooth |
Teeth | 40 |
Outside Diameter | 3.15 inch (80 mm) |