2.03mm Pitch 80 Tooth Mild Steel Ratchet with 14mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB2/3-80J14 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 80 |
Outside Diameter | 2.10 inch (53 mm) |