2.03mm Pitch 50 Tooth Mild Steel Ratchet with 12mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB2/3-50J12 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 50 |
Outside Diameter | 1.31 inch (33 mm) |