3.14mm Pitch 80 Tooth Mild Steel Ratchet with 17mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRTB1-80J17 |
Product Name | Ratchets (metric) |
Pitch | 3.14 mm/tooth |
Teeth | 80 |
Outside Diameter | 3.15 inch (80 mm) |