9.42mm Pitch 50 Tooth Mild Steel Hubless Ratchet with Plain Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT3-50 |
Product Name | Ratchets (metric) |
Pitch | 9.42 mm/tooth |
Teeth | 50 |
Outside Diameter | 5.91 inch (150 mm) |