6.28mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 30mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT2-60J30 |
Product Name | Ratchets (metric) |
Pitch | 6.28 mm/tooth |
Teeth | 60 |
Outside Diameter | 4.72 inch (120 mm) |