2.09mm Pitch 90 Tooth Mild Steel Hubless Ratchet with 20mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT2/3-90J20 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 90 |
Outside Diameter | 2.36 inch (60 mm) |