2.09mm Pitch 80 Tooth Mild Steel Hubless Ratchet with 17mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT2/3-80J17 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 80 |
Outside Diameter | 2.10 inch (53 mm) |