2.09mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 12mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT2/3-60J12 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 60 |
Outside Diameter | 1.57 inch (40 mm) |