2.09mm Pitch 100 Tooth Mild Steel Hubless Ratchet with 28mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT2/3-100J28 |
Product Name | Ratchets (metric) |
Pitch | 2.09 mm/tooth |
Teeth | 100 |
Outside Diameter | 2.62 inch (67 mm) |