3.14mm Pitch 60 Tooth Mild Steel Hubless Ratchet with 18mm Finished Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT1-60J18 |
Product Name | Ratchets (metric) |
Pitch | 3.14 mm/tooth |
Teeth | 60 |
Outside Diameter | 2.36 inch (60 mm) |