3.14mm Pitch 100 Tooth Mild Steel Hubless Ratchet with Plain Bore
QTC METRIC GEARS | |
---|---|
Product Category | Ratchets and Pawls |
Product Number | KSRT1-100 |
Product Name | Ratchets (metric) |
Pitch | 3.14 mm/tooth |
Teeth | 100 |
Outside Diameter | 3.94 inch (100 mm) |