Custom Sensors, Inc. KVM PS/2 Cable 6.0m 2L-5206P

Description
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Suppliers

Company
Product
Description
Supplier Links
KVM PS/2 Cable 6.0m - 2L-5206P - Custom Sensors, Inc.
Auburn, NY, USA
KVM PS/2 Cable 6.0m
2L-5206P
KVM PS/2 Cable 6.0m 2L-5206P
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Model: 2L-5201P 1.2m
2L-5202P 1.8m
2L-5203P 3.0m
2L-5206P 6.0m

KVM PS/2 Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-5206P
Product Name KVM PS/2 Cable 6.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBS-M12G5-ES-5-LE5 - Festo Corporation
Specs
Cable Shielding Shielded
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Bantam Plug to X100W Mini-Hook, Test Cable - 2620 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details