Custom Sensors, Inc. KVM PS/2 Cable 1.8m 2L-5202P

Description
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Suppliers

Company
Product
Description
Supplier Links
KVM PS/2 Cable 1.8m - 2L-5202P - Custom Sensors, Inc.
Auburn, NY, USA
KVM PS/2 Cable 1.8m
2L-5202P
KVM PS/2 Cable 1.8m 2L-5202P
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Model: 2L-5201P 1.2m
2L-5202P 1.8m
2L-5203P 3.0m
2L-5206P 6.0m

KVM PS/2 Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-5202P
Product Name KVM PS/2 Cable 1.8m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBC-M9W5-K-5-N-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Open end
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details