Custom Sensors, Inc. KVM PS/2 Cable 1.2m 2L-5201P

Description
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Suppliers

Company
Product
Description
Supplier Links
KVM PS/2 Cable 1.2m - 2L-5201P - Custom Sensors, Inc.
Auburn, NY, USA
KVM PS/2 Cable 1.2m
2L-5201P
KVM PS/2 Cable 1.2m 2L-5201P
Model: 2L-5201P 1.2m 2L-5202P 1.8m 2L-5203P 3.0m 2L-5206P 6.0m KVM PS/2 Cable

Model: 2L-5201P 1.2m
2L-5202P 1.8m
2L-5203P 3.0m
2L-5206P 6.0m

KVM PS/2 Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-5201P
Product Name KVM PS/2 Cable 1.2m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Plug socket with cable - NEBV-HSG2-P-1-N-LE2 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Connection diagram S
Rated Temperature -5 to 60 C (23 to 140 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details