Custom Sensors, Inc. KVM Switch Cable 3.0m 2L-1703P

Description
Model: 2L-1701P 1.8m 2L-1703P 3.0m KVM CPU Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Switch Cable 3.0m - 2L-1703P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Switch Cable 3.0m
2L-1703P
KVM Switch Cable 3.0m 2L-1703P
Model: 2L-1701P 1.8m 2L-1703P 3.0m KVM CPU Switch Cable

Model: 2L-1701P 1.8m
2L-1703P 3.0m

KVM CPU Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1703P
Product Name KVM Switch Cable 3.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBB-M12G5-P-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-101
View Details
2 suppliers
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details