Custom Sensors, Inc. KVM Cable 5.0m 2L-1005P

Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable 5.0m - 2L-1005P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable 5.0m
2L-1005P
KVM Cable 5.0m 2L-1005P
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Model: 2L-1001P 1.8m
2L-1003P 3.0m
2L-1005P 5.0m
2L-1010P 10.0m
2L-1020P 20.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1005P
Product Name KVM Cable 5.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Connecting cable - NEBB-M12W5-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details