Custom Sensors, Inc. Master View KVM Cable 5.0m 2L-1005P/C

Description
Model: 2L-1001P/C 1.8m 2L-1003P/C 3.0m 2L-1005P/C 5.0m 2L-1006P/C 6.0m Master View KVM Cable

Suppliers

Company
Product
Description
Supplier Links
Master View KVM Cable 5.0m - 2L-1005P/C - Custom Sensors, Inc.
Auburn, NY, USA
Master View KVM Cable 5.0m
2L-1005P/C
Master View KVM Cable 5.0m 2L-1005P/C
Model: 2L-1001P/C 1.8m 2L-1003P/C 3.0m 2L-1005P/C 5.0m 2L-1006P/C 6.0m Master View KVM Cable

Model: 2L-1001P/C 1.8m
2L-1003P/C 3.0m
2L-1005P/C 5.0m
2L-1006P/C 6.0m

Master View KVM Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1005P/C
Product Name Master View KVM Cable 5.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Encoder cable - NEBM-M12W8-E-2.5-LE8 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XH Macro-Hook and Alligator - 1051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details