Custom Sensors, Inc. KVM Cable 3.0m 2L-1003P

Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable 3.0m - 2L-1003P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable 3.0m
2L-1003P
KVM Cable 3.0m 2L-1003P
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Model: 2L-1001P 1.8m
2L-1003P 3.0m
2L-1005P 5.0m
2L-1010P 10.0m
2L-1020P 20.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1003P
Product Name KVM Cable 3.0m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Connector Type BNC
View Details