Custom Sensors, Inc. KVM Cable 1.8m 2L-1001P

Description
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Suppliers

Company
Product
Description
Supplier Links
KVM Cable 1.8m - 2L-1001P - Custom Sensors, Inc.
Auburn, NY, USA
KVM Cable 1.8m
2L-1001P
KVM Cable 1.8m 2L-1001P
Model: 2L-1001P 1.8m 2L-1003P 3.0m 2L-1005P 5.0m 2L-1010P 10.0m 2L-1020P 20.0m KVM Switch Cable

Model: 2L-1001P 1.8m
2L-1003P 3.0m
2L-1005P 5.0m
2L-1010P 10.0m
2L-1020P 20.0m

KVM Switch Cable

Supplier's Site

Technical Specifications

  Custom Sensors, Inc.
Product Category Cable Assemblies
Product Number 2L-1001P
Product Name KVM Cable 1.8m
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Harness Cable - Chainflex®  AB - igusĀ® inc.
Specs
Application Instrumentation and Control; Extender Cable; Motor Feedback Cable
Cable Shielding Braid
Connector Type Allen Bradley® Connectors
View Details
Encoder cable - NEBM-M12G8-E-7.5-N-S1G15 - Festo Corporation
Specs
Cable Length 24.61 ft (75 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details