Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.
Xomox fully lined products are a reliable alternative to cost high alloy valves.
XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | XOMOX (A Crane Co. Company) | |
---|---|---|---|---|---|---|
Product Category | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves | Industrial Valves |
Product Number | Series 0361 | Series 0361 | Series 0361 | Series 0361 | Series 0361 | Series 0361 |
Product Name | Plug Valves | Plug Valves | Plug Valves | Plug Valves | Plug Valves | Plug Valves |
Valve Type | Plug | Plug | Plug | Plug | Plug | Plug |
Primary Material | Ductile Iron | Ductile Iron | Ductile Iron | Ductile Iron | Ductile Iron | Ductile Iron |
Valve Size | 1.50 inch (38.10 mm) | 2.00 inch (50.80 mm) | 4.00 inch (101.60 mm) | 3.00 inch (76.20 mm) | 1.00 inch (25.40 mm) | 6.00 inch (152.40 mm) |