XOMOX (A Crane Co. Company) Plug Valves 6" 166BW-Class 150 2-Way Weld

Suppliers

Company
Product
Description
Supplier Links
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 6" 166BW-Class 150 2-Way Weld
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 6.00 inch (152.40 mm)
Maximum Pressure 285.00 psi (201 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Tamper-Proof Safety Shut-Off Valve - ASV-NT - Thermon, Inc
Specs
Valve Type Safety; Shut Off
Media Gas
Valve Size 0.38 inch (9.52 mm)
View Details
Pilot Solenoid Operated Reverse Latch Lock Manual Reset Spool Valves, 1600 Series -  - Rotork plc
Specs
Valve Type Spool
Primary Material Stainless Steel
Media Gas; Natural Gas; Sour Gas (optional feature); Air
View Details