Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 6"0337PJ-Class 300 3-Way |
Product Name | Plug Valves |
Valve Type | Plug; Sanitary (optional feature) |
Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 6.00 inch (152.40 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |