Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 3/4" 0397-Class 300 Severe Service |
Product Name | Plug Valves |
Valve Type | Plug; Sanitary (optional feature) |
Primary Material | Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |