Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.
XOMOX (A Crane Co. Company) | |
---|---|
Product Category | Industrial Valves |
Product Number | 3/4"0366-Class 300 2-Way |
Product Name | Plug Valves |
Valve Type | Plug; Sanitary (optional feature) |
Primary Material | Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature) |
Media | Water; Steam; Air; Chemical |
Valve Size | 0.75 inch (19.05 mm) |
Maximum Pressure | 740.00 psi (521 m H2O) |