XOMOX (A Crane Co. Company) Plug Valves 1" 0366SW - Class 300 2-Way

Suppliers

Company
Product
Description
Supplier Links
Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Xomox's Tufline weld end sleeved plug valves offer redundant stem seals, a cavity free design, superior sealing, and an extended service life. See the list below for out full line of weld end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 1" 0366SW - Class 300 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Miniature Pinch Valve - NPV1-2D-01-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
HVX Large Body Panel Mount PTFE Valve - 86910 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details