- Trained on our vast library of engineering resources.

Cramer Coil and Transformer Co., Inc. CSD Series CSD 4-200

Description
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD Series CSD 4-200
Efficient, Economical Frequencies 10 kHz to 1 mHz Isolation to 3,750 VRMS UL, CSA, VDE, IEC Compatible UL Class 130(B) Insulation Lead Time: Stock to 6 Weeks
  • Efficient, Economical
  • Frequencies 10 kHz to 1 mHz
  • Isolation to 3,750 VRMS
  • UL, CSA, VDE, IEC Compatible
  • UL Class 130(B) Insulation
  • Lead Time: Stock to 6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Cramer Coil and Transformer Co., Inc.
Product Category Transformers
Product Number CSD 4-200
Product Name CSD Series
Other Transformer Types / Applications Trigger / Gate Drive Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117E8 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A8-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
Drive Duty Dry Type Transformers -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer
Cooling Method Air
Input Voltage 34000 volts
View Details
 - 1234019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Frequency 50 to 60 Hz
Input Voltage 230 volts
Output Voltage 12 volts
View Details