COSA Xentaur Corporation COSA ZFK Zirconia Oxygen Gas Analyzer

Description
COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemi cals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators and medium-to-small sized boilers, as combustion controllers, achieving a significant energy-saving effect. The oxygen concentration control ensures complete combustion, thus reducing CO2, SOX, and NOX emissions and helping prevent global warming and air pollution. Zircomat Stack Oxygen Analyzer The measurement of excess oxygen to improve energy efficiency has been well documented and is largely responsible for the reduced fuel consumption now common in power plants, refineries and even automobiles. COSA Zircomat analyzers are proven performers in many tough, hot, and dirty industrial applications where other systems fail. The COSA Zircomat Oxygen detectors are well-proven with thousands of installations in power plants, refinery process heaters, blast furnaces, coke ovens, incinerators and small boiler and furnace installations worldwide. The small detector can easily be serviced or replaced while the probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or automatically at user programmable intervals.

Suppliers

Company
Product
Description
Supplier Links
COSA ZFK Zirconia Oxygen Gas Analyzer -  - COSA Xentaur Corporation
Yaphank, NY, USA
COSA ZFK Zirconia Oxygen Gas Analyzer
COSA ZFK Zirconia Oxygen Gas Analyzer
COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemi cals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators and medium-to-small sized boilers, as combustion controllers, achieving a significant energy-saving effect. The oxygen concentration control ensures complete combustion, thus reducing CO2, SOX, and NOX emissions and helping prevent global warming and air pollution. Zircomat Stack Oxygen Analyzer The measurement of excess oxygen to improve energy efficiency has been well documented and is largely responsible for the reduced fuel consumption now common in power plants, refineries and even automobiles. COSA Zircomat analyzers are proven performers in many tough, hot, and dirty industrial applications where other systems fail. The COSA Zircomat Oxygen detectors are well-proven with thousands of installations in power plants, refinery process heaters, blast furnaces, coke ovens, incinerators and small boiler and furnace installations worldwide. The small detector can easily be serviced or replaced while the probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or automatically at user programmable intervals.

COSA’s zirconia oxygen gas analyzers are widely used; not only in industries of high energy consumption, such as steel, power, petroleum/petrochemicals, ceramics, paper/pulp, food, and textile industries, but also in various combustion facilities, such as garbage incinerators and medium-to-small sized boilers, as combustion controllers, achieving a significant energy-saving effect. The oxygen concentration control ensures complete combustion, thus reducing CO2, SOX, and NOX emissions and helping prevent global warming and air pollution.
Zircomat Stack Oxygen Analyzer
The measurement of excess oxygen to improve energy efficiency has been well documented and is largely responsible for the reduced fuel consumption now common in power plants, refineries and even automobiles. COSA Zircomat analyzers are proven performers in many tough, hot, and dirty industrial applications where other systems fail.
The COSA Zircomat Oxygen detectors are well-proven with thousands of installations in power plants, refinery process heaters, blast furnaces, coke ovens, incinerators and small boiler and furnace installations worldwide.
The small detector can easily be serviced or replaced while the probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or automatically at user programmable intervals.

Supplier's Site

Technical Specifications

  COSA Xentaur Corporation
Product Category Gas Instruments
Product Name COSA ZFK Zirconia Oxygen Gas Analyzer
Measurement Type %Volume
Application Process Gas
Gas Types O2; (0 - 50%)
Electrical Outputs Voltage (optional feature); Current (optional feature)
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

 - 1346607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gas Types CO
Instrument Type Detector
Response Time 60 seconds
View Details
HVAC Gas Monitor - Z-Gard® COmbo - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Ambient Air Monitoring
Gas Types Combustible; CO; (0-100 ppm, 0-200 ppm); NO2; (0-100 ppm, 0-200 ppm)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Extractive Gas Analyzers - S700 - SICK
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring; Process Gas
Gas Types NH3; (NH3); CO2; (CO2); CO; (CO); Methane (CH4) / Natural Gas; (CH4); NO; (NO); O2; (O2); SO2; (SO2)
View Details