CARLO GAVAZZI Automation Components Inductive Proximity Sensor EI5510NP

Description
Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in conveying and material handling applications. Sensing distance 10 or 15 mm Flush and non-flush types Rated operational voltage: 10 to 40 VDC Output: DC 200 mA, NPN or PNP Normally open and normally closed function LED indication for output ON Inductive, Capacitive and Photoelectric flat pack series in PC housing, IP 67 Cable and plug versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor - EI5510NP - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Inductive Proximity Sensor
EI5510NP
Inductive Proximity Sensor EI5510NP
Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in conveying and material handling applications. Sensing distance 10 or 15 mm Flush and non-flush types Rated operational voltage: 10 to 40 VDC Output: DC 200 mA, NPN or PNP Normally open and normally closed function LED indication for output ON Inductive, Capacitive and Photoelectric flat pack series in PC housing, IP 67 Cable and plug versions

Inductive proximity switch with sensing distance 10 mm flush mounted in metal or 15 mm non-flush mounted. 4-wire with both make (NO) and break (NC) switching. Flat pack housing size (W x H x D) 35 x 55 x 15 mm made in polycarbonate. Easy mounting with only two M 3.5 screws. Ideal for use in conveying and material handling applications.

  • Sensing distance 10 or 15 mm
  • Flush and non-flush types
  • Rated operational voltage: 10 to 40 VDC
  • Output: DC 200 mA, NPN or PNP
  • Normally open and normally closed function
  • LED indication for output ON
  • Inductive, Capacitive and Photoelectric flat pack series in PC housing, IP 67
  • Cable and plug versions
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Proximity Sensors
Product Number EI5510NP
Product Name Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
Switching Frequency 0.2500 to 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Sensors - TMR1252 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Fibre optic through-beam sensor - E21132 - ifm electronic gmbh
Specs
Operating Temperature -72.4 to 599 F (-58 to 315 C)
Optical Technology Type Through Beam
Length 98.43 inch (2500 mm)
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
ANSI Street Lighting Photocells - 774252-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details