Miniature Breaker Lockouts require NO TOOLS to install! Standard "Pin" style lockouts install easily with the aid of a push button. "Tie Bar" style lockouts use a convenient thumb wheel. Lockouts are available for single and multi-pole breakers. 4 different lockout types are available: POS (Pin Out Standard), PIS (Pin In Standard), POW (Pin Out Wide) and TBLO (Tie Bar Lockout). All are recommended to lock with Brady Safety padlocks (Ex: 99552 - Red) or other lightweight padlock with shackle diameter up to 9/32". Lockouts are made of glass-filled nylon and are sold individually or 6 per package.
This miniature circuit breaker lockout device is the standard pin-out model that can easily be installed with the aid of a push button - no other tools are required. It provides an effective and safe method for locking out miniature circuit breakers and offers superior chemical resistance.
Type = Circuit Breaker Lockout
Material = Glass Fibre Reinforced Plastic, Stainless Steel
Number of Locks = 1
Lock Shackle Maximum Diameter = 7mm
ELEC. CIRCUIT BREAKER L/O EURO P
Brady Corporation | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 90845 | 8113034 | 2267-90845-ND |
Product Name | Miniature Circuit Breaker Lockouts - Pin Out Standard | Lockouts, Padlocks |