Brady's universal multi-pole breaker lockout is a single device that can be used with most major multi-pole breakers that employ a tie bar. This device is easy to use, and will give you the security you need to keep your energy source locked out.
It is made from durable glass-filled nylon with a stainless steel screw. This versatile device is compatible with most name-brand manufacturers, such as GE, ITE, Sylvania, Cutler-Hammer, Challenger, Bryant, Siemens, Square D and General Switch Company.
To use, just secure the clamp lockout over the tie bar by tightening the thumbscrew and insert padlock to prevent the clamp from being loosened.
UNIVERSAL MULTI-POLE BREAKER LOC
Locks out most brands of 2 and 3 pole breaker switches.
For use with a self-locking nylon tie
Type = Multi-Pole Breaker Lockout
Material = Nylon
Lock Shackle Maximum Diameter = 7mm
Brady Corporation | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 66321 | 2267-66321-ND | 4110577 |
Product Name | Universal Multi-Pole Breaker Lockout | Lockouts, Padlocks |