Easy to use, single-piece design makes our standard ball valve lockouts the perfect tool for securing your valve handles in the off position. Hole diameter 9/32" padlock shackles. For use on ball valve sizes from 1.25" to 3" (9/32" lock holes)
A simple method of locking out ball valves.
Intended to prevent inadvertent or accidental opening. Made from heavy duty treated steel. Two sizes available â size 1 covers pipeline diameters from 6-25mm and size 2 covers diameters from 32-75mm. Fits most common styles of flat, crooked lever arms. RS recommend padlock has a 6.5mm shackle and is made from brass for especially harsh or corrosive environments
Type = Ball Value Lockout
Material = Steel
Number of Locks = 15
Attachment Point Minimum Size = 32mm
Attachment Point Maximum Size = 76mm
Lock Shackle Maximum Diameter = 7.5mm
Product Description = Ball Valve Lockout Size 2
BALL VALVE LO - LRG 9/32" STEEL
Brady Corporation | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 65669 | 712624 | 2267-65669-ND |
Product Name | Large Brady Ball Valve Lockout | Lockouts, Padlocks |