Made of injection-molded polypropylene, our gate valve lockouts are extremely rugged for superior impact and chemical resistance. They can easily withstand temperatures from -20°F to 300°F. Unique knockout center accommodates OS&Y; or "rising stem" valves. Lockouts accept locks with shackles up to 3/8" diameter. Danger labels in English, Spanish and French are included.
GATE VALVE LOCKOUTS GVLO 5-6.5 R
Manufactured from durable, non-adherent plastic.,Safe and easy to fit.
Fits over valve handles of various diameters. Resists chemicals and high and low temperatures. Valve can be set to any desired level - lock will prevent tampering or further adjustment. Stainless steel hinge for strength and security. Unique removable centre accommodates OS&Y or rising stem gate valves. Designed to accept all locks up to 9.5mm shackle diameter and 19mm or greater vertical shackle clearance
Type = Gate Valve Lockout
Material = PP
Attachment Point Minimum Size = 127mm
Attachment Point Maximum Size = 165mm
Lock Shackle Maximum Diameter = 6.5mm
Brady Corporation | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 65562 | 2267-65562-ND | 422624 |
Product Name | Medium Gate Valve Lockout | Lockouts, Padlocks |