Our pneumatic quick-disconnect lockout is applied to the male fitting, isolating equipment from all compressed air sources. Device accommodates the majority of 1/4", 3/8" and 1/2" male fittings. Hole in center of device allows for permanent storage on an air hose and a loop on the side can be used to hang the hose and lockout device. Lockout accepts padlocks with 1/4" or 9/32" shackles and is sold 1 per package.
The pneumatic lockout is used to isolate pneumatic energy sources without the expense and inconvenience of fitting a lock valve. It fits straight onto the connector through which any installation is connected to its source of compressed air. Can be used on most connectors of 63.5 mm, 95.2 mm or 125 mm. The centre hole in the lockout device can be used to permanently secure the air hose. The side loops can be used to hook the end of the hose onto the lockout device. Must be used with a padlock with a shackle diameter of 63.5 or 71.4 mm.
Type = Pneumatic Lockout
Attachment Point Minimum Size = 6mm
Attachment Point Maximum Size = 12mm
Lock Shackle Maximum Diameter = 6.5mm
ASSY, PNEUMATIC QUICK DISC. L/O
Brady Corporation | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 64221 | 3059229 | 2267-64221-ND |
Product Name | Pneumatic Quick-Disconnect Lockout | Lockouts, Padlocks |