Cable lockouts are incredibly versatile making them perfect for all of your unusual energy isolating devices that are difficult to lock out. Compact, lightweight body is made of rugged impact modified glass filled nylon giving them superior chemical, corrosion and temperature resistance properties. Includes nonconductive nylon (1/8" diameter) cable. Ergonomic design makes it a "cinch" to tighten cable - hold device in one hand and cinch tight with the other! Built-in cable loop keeps cable neatly coiled when stored and prevents it from dangling loose when device is being used. 4 lock holes in handle accommodate most lock shackles and hasps. Additional 8', 12', 16' and 20' cables are sold separately.
A single APCLO can lock out several control points. An integrated eyelet keeps the cable conveniently wound, preventing the ends from dangling. Accepts cables with diameters between 1.59 and 4.77 mm. Supports up to four padlocks. Vinyl-covered steel cables available separately
Type = Cable Valve Lockout
Material = Nylon
Number of Locks = 4
Lock Shackle Maximum Diameter = 7mm
CABLE L/O ALL PURP 8'(2M) HIGH S
Brady Corporation | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 50941 | 6141208 | 2267-50941-ND |
Product Name | All Purpose Cable Lockout With 8' Nylon Cable | Lockouts, Padlocks |