Universal fit for IEC and NEMA buttons. Devices are removable and transparent cover allows view of button position. The hinged eyelet accepts safety locks. Each base supplied with one yellow and one red label.
These pushbutton lockouts are to be made to temporarily prevent access to the ON/OFF and emergency stop controls for production and facility utility operating equipment.
Fast and convenient lockout at the point of need. One time installation of the low profile, unobtrusive lockout base. Provides an obvious, visual indication that the equipment control button is locked out, as well as a view through the translucent cover of the ON/OFF status of E-Stop buttons. Accepts one padlock with a shackle diameter up to 7 mm
Type = Push Button Lockout
Material = Polycarbonate, Stainless Steel
Lock Shackle Maximum Diameter = 22mm
22MM CLEAR PUSH BUTTON LO W/ STD
Brady Corporation | RS Components, Ltd. | DigiKey | |
---|---|---|---|
Product Category | Lockout and Tagout Devices | Lockout and Tagout Devices | Lockout and Tagout Devices |
Product Number | 139795 | 8765382 | 2267-139795-ND |
Product Name | 22 MM Push Button Lockout Device with Standard Cover | Lockouts, Padlocks |