NXP Semiconductors Video Amps and Modules CGD1044HI,112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps and Modules - CGD1044HI,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
CGD1044HI,112
Video Amps and Modules CGD1044HI,112
Video Amp 1 CATV SOT115J

Video Amp 1 CATV SOT115J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CGD1044HI,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
CGD1044HI,112
Integrated Circuits (ICs) - Linear - Amplifiers CGD1044HI,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1314869-CGD1044HI,112 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1314869-CGD1044HI,112
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1314869-CGD1044HI,112
Win Source Part Number: 1314869-CGD1044HI,11 2 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Package: Tube Applications: CATV Number of Circuits: 1 Current - Supply: 440 mA Mounting Type: Chassis Mount Package / Case: SOT-115J Supplier Device Package: SOT115J ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Base Product Number: CGD10 Product Status: Obsolete

Win Source Part Number: 1314869-CGD1044HI,112
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tube
Applications: CATV
Number of Circuits: 1
Current - Supply: 440 mA
Mounting Type: Chassis Mount
Package / Case: SOT-115J
Supplier Device Package: SOT115J
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: CGD10
Product Status: Obsolete

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
568-5736-5-ND
Video Amps and Modules 568-5736-5-ND
Video Amp, 1 CATV SOT115J

Video Amp, 1 CATV SOT115J

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - CGD1044HI,112 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
CGD1044HI,112
Linear - Amplifiers - Video Amps and Modules CGD1044HI,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips
Product Number CGD1044HI,112 CGD1044HI,112 1314869-CGD1044HI,112 568-5736-5-ND CGD1044HI,112
Product Name Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8-22 GHz (X, Ku, K Band) Low Phase Noise Amplifier MMIC - CMD246C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
DRV120 PWM Solenoid Controller - DRV120PWR - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 6 to 26 volts
Output Current (Iout) 0.1600 amps
View Details
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester-Active
View Details
 - 9210792P - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.7 to 16 volts
GBW 1.9 MHz
Slew Rate 2.2 V/µs
View Details