NXP Semiconductors Video Amps and Modules BGY835C,112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Video Amps and Modules
BGY835C,112-ND
Video Amps and Modules BGY835C,112-ND
Video Amp, 1 CATV SOT115J

Video Amp, 1 CATV SOT115J

Supplier's Site Datasheet
Video Amps and Modules - BGY835C,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BGY835C,112
Video Amps and Modules BGY835C,112
Video Amp 1 CATV SOT115J

Video Amp 1 CATV SOT115J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BGY835C,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BGY835C,112
Integrated Circuits (ICs) - Linear - Amplifiers BGY835C,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules - 1182113-BGY835C,112 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
1182113-BGY835C,112
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 1182113-BGY835C,112
Win Source Part Number: 1182113-BGY835C,112 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules Package: Tube Applications: CATV Number of Circuits: 1 Standard Package: 25 Current - Supply: 340 mA Mounting Type: Chassis Mount Package / Case: SOT-115J Supplier Device Package: SOT115J Alternative Parts (Cross-Reference): BGY835C 112; BGY835C-112; BGY835C112; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 954-BGY835C112,93406 0863112,2156-BGY835C 112-NX,NXPNXPBGY835C ,112 Base Product Number: BGY83 Product Status: Obsolete

Win Source Part Number: 1182113-BGY835C,112
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tube
Applications: CATV
Number of Circuits: 1
Standard Package: 25
Current - Supply: 340 mA
Mounting Type: Chassis Mount
Package / Case: SOT-115J
Supplier Device Package: SOT115J
Alternative Parts (Cross-Reference): BGY835C 112; BGY835C-112; BGY835C112;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 954-BGY835C112,934060863112,2156-BGY835C112-NX,NXPNXPBGY835C,112
Base Product Number: BGY83
Product Status: Obsolete

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number BGY835C,112-ND BGY835C,112 BGY835C,112 1182113-BGY835C,112
Product Name Video Amps and Modules Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type SOT; SOT-115J SOT; SOT-115J SOT115J SOT-115J
Unlock Full Specs
to access all available technical data

Similar Products

6-16 GHz Driver Amplifier - CMD305 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Die
Operating Range Military
View Details
TLC2262M Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 500 microamps
View Details
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details
 - 7902852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Current (Iout) 2 amps
Switching Frequency 260 kHz
Package Type SOIC; SOIC
View Details