NXP Semiconductors Video Amps and Modules BGY588N,112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Amps and Modules - BGY588N,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BGY588N,112
Video Amps and Modules BGY588N,112
Video Amp 1 CATV SOT115J

Video Amp 1 CATV SOT115J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BGY588N,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BGY588N,112
Integrated Circuits (ICs) - Linear - Amplifiers BGY588N,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site
Thief River Falls, MN, United States
Video Amps and Modules
568-5620-ND
Video Amps and Modules 568-5620-ND
Video Amp, 1 CATV SOT115J

Video Amp, 1 CATV SOT115J

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - BGY588N,112 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BGY588N,112
Linear - Amplifiers - Video Amps and Modules BGY588N,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BGY588N,112 - 770019-BGY588N,112 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - BGY588N,112
770019-BGY588N,112
Linear - Linear - Amplifiers - Video Amps and Modules - BGY588N,112 770019-BGY588N,112
Manufacturer: NXP Win Source Part Number: 770019-BGY588N,112 Packaging: Bulk Package: SOT-115J Applications: CATV Number of Circuits: 1 Output Type: Push-Pull Part Status: Obsolete(EOL) Family Name: BGY588N Categories: Integrated Circuits (ICs) Operating Supply Current: 325mA Manufacturer Package: SOT115J Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858; Introduction Date: January 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 770019-BGY588N,112
Packaging: Bulk
Package: SOT-115J
Applications: CATV
Number of Circuits: 1
Output Type: Push-Pull
Part Status: Obsolete(EOL)
Family Name: BGY588N
Categories: Integrated Circuits (ICs)
Operating Supply Current: 325mA
Manufacturer Package: SOT115J
Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858;
Introduction Date: January 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited Win Source Electronics
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number BGY588N,112 BGY588N,112 568-5620-ND BGY588N,112 770019-BGY588N,112
Product Name Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Linear - Linear - Amplifiers - Video Amps and Modules - BGY588N,112
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

5 – 1800 MHz 75 Ohm 20 dB CATV Amplifier - QPL7420 - Qorvo
Specs
RoHS Compliant RoHS
Bandwidth 5 to 1800 MHz
Supply Voltage (VS) 3 to 8 volts
View Details
DRV594 +/-3 A High-Efficiency PWM Power Driver - DRV594VFPR - Texas Instruments
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type HLQFP
View Details
 - CLC522A/BCA - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details
5 suppliers
 - 7385323 - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 3 MHz
Slew Rate 13 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details