Video Amp, 1 CATV SOT115J
IC AMP CATV SOT115J
IC AMP CATV SOT115J
Video Amp 1 CATV SOT115J
Win Source Part Number: 1314817-BGD502,112
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Bulk
Applications: CATV
Number of Circuits: 1
Current - Supply: 425 mA
Mounting Type: Chassis Mount
Package / Case: SOT-115J
Supplier Device Package: SOT115J
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: BGD50
Product Status: Obsolete
DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | 568-5601-ND | BGD502,112 | BGD502,112 | BGD502,112 | 1314817-BGD502,112 |
Product Name | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
Package Type | SOT; SOT-115J | SOT115J | SOT; SOT-115J | SOT-115J |