Bervina Ltd. Stainless Steel Coupling Beam with Clamp Fixing RHC-3

Description
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Coupling Beam with Clamp Fixing - RHC-3 - Bervina Ltd.
Budapest, Hungary
Stainless Steel Coupling Beam with Clamp Fixing
RHC-3
Stainless Steel Coupling Beam with Clamp Fixing RHC-3
Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers.

We serve different industries with our products to choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation we started production of metal products in 1994. Our first metal products were helical beam couplings what was followed by different style of couplings in the following years. Now we have a wide range of miniature couplings to serve your motion control needs such as jaw style, oldham style, parallel and silicon insert couplings.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number RHC-3
Product Name Stainless Steel Coupling Beam with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Units Metric Design
Bore Diameter 0.1102 to 0.1496 inch (2.8 to 3.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spline Type Complete Couplings (inch) - A 5Z28-3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Spider
Rated Torque 27 In-lbs (31.13 kg-cm)
Rated Speed 12000 rpm
View Details
 - 8087083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 363 In-lbs (418 kg-cm)
Coupling Diameter 4 inch (102 mm)
View Details
Anti-Static / Flameproof Couplings - JXL Series - jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 422 to 2.74E6 In-lbs (487 to 3.16E6 kg-cm)
Rated Speed 900 to 11000 rpm
View Details
Flexible coupling for encoders - E60105 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details