Bervina Ltd. Aluminum Beam Coupling with Clamp Fixing RAC-4

Description
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Suppliers

Company
Product
Description
Supplier Links
Aluminum Beam Coupling with Clamp Fixing - RAC-4 - Bervina Ltd.
Budapest, Hungary
Aluminum Beam Coupling with Clamp Fixing
RAC-4
Aluminum Beam Coupling with Clamp Fixing RAC-4
Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance. There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to chemicals, corrosion, heat Short delivery time

Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation.

Beam coupling has a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. Couplings are available in stainless steel and aluminum with metric, inch and inch to metric bore sizes with H7 tolerance.
There are single (three beam) and multi (six) beam couplings available with set screw or clamping attachment styles. Single beam couplings have a shorter length allowing us to build in existing equipments with all the best attributes of a helical coupling. Multi beam couplings have double spiral that provides superior misalignment capabilities in all directions and higher torque capacity.
Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar.

Main attributes:

  • One piece metal construction
  • Bores from 1.9 mm to 19 mm (0.075 inch to0.750 inch)
  • Compensates for angular, parallel and axial misalignments
  • Clamp and set screw attachment styles
  • Zero backlash
  • Constant velocity
  • Stainless steel and aluminum versions
  • Internal bore relief as standard for single beam optional for multi beam couplings
  • High tolerance to chemicals, corrosion, heat
  • Short delivery time
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number RAC-4
Product Name Aluminum Beam Coupling with Clamp Fixing
Coupling Type Helical / Slit
Rated Torque 22.12 In-lbs (25.51 kg-cm)
Units Metric Design
Bore Diameter 0.1102 to 0.1890 inch (2.8 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Coupling Spiders (metric) - A 5R27M4092 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Spider
View Details
 - 4161979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Torsional Stiffness 41.72 in-lb/deg (78.55 mN-m/arcmin)
View Details
ELPEX Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 14159 to 796460 In-lbs (16327 to 918367 kg-cm)
Rated Speed 850 to 4250 rpm
View Details
Flexible coupling for encoders - E60105 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details