Bervina Ltd. Jaw Coupling KS-14

Description
Bervina jaw coupling is a three-piece design coupling that has an elastomeric element (spider) between two aluminum hubs. Our zero backlash jaw couplings are with metric and inch bores, keyed or keyless with set screw fixing. It can be used for applications such as: pumps, mixers, compressors, gearboxes, fans, generators and for applications driven by an electric motor. Main features of the jaw couplings are: resistance to oil, dirt, moisture that makes it to require low maintenance it is very easy to install low costs no metal to metal contact separates the hubs electrically 90 ShA spider easily replaceable spider

Suppliers

Company
Product
Description
Supplier Links
Jaw Coupling - KS-14 - Bervina Ltd.
Budapest, Hungary
Jaw Coupling
KS-14
Jaw Coupling KS-14
Bervina jaw coupling is a three-piece design coupling that has an elastomeric element (spider) between two aluminum hubs. Our zero backlash jaw couplings are with metric and inch bores, keyed or keyless with set screw fixing. It can be used for applications such as: pumps, mixers, compressors, gearboxes, fans, generators and for applications driven by an electric motor. Main features of the jaw couplings are: resistance to oil, dirt, moisture that makes it to require low maintenance it is very easy to install low costs no metal to metal contact separates the hubs electrically 90 ShA spider easily replaceable spider

Bervina jaw coupling is a three-piece design coupling that has an elastomeric element (spider) between two aluminum hubs. Our zero backlash jaw couplings are with metric and inch bores, keyed or keyless with set screw fixing. It can be used for applications such as: pumps, mixers, compressors, gearboxes, fans, generators and for applications driven by an electric motor.

Main features of the jaw couplings are:

  • resistance to oil, dirt, moisture that makes it to require low maintenance
  • it is very easy to install
  • low costs
  • no metal to metal contact
  • separates the hubs electrically
  • 90 ShA spider
  • easily replaceable spider
Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number KS-14
Product Name Jaw Coupling
Coupling Type Gear / Multi-Jaw
Rated Torque 111 In-lbs (128 kg-cm)
Units Metric Design
Bore Diameter 0.1575 to 0.5512 inch (4 to 14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Oldham Couplings (inch) - A 5Z15-001306 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 4 In-lbs (4.61 kg-cm)
Bore Diameter 0.1875 inch (4.76 mm)
View Details
 - 4161957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Torsional Stiffness 41.72 in-lb/deg (78.55 mN-m/arcmin)
View Details
Disc Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Disc Coupling
Rated Torque 504 to 7.70E6 In-lbs (582 to 8.88E6 kg-cm)
Units Metric Design
View Details
Flexible coupling for encoders - E60206 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details