Bervina Easy couplings are manufactured under the company’s own patent. Easy coupling is a combination of a beam coupling and taper bushes. This technology makes it easy to install the coupling on the shafts without drilling the bore. Couplings have a very high torsional stiffness that makes it appropriate for motion control applications where extremely accurate positioning, frequent stop and goes and reverse rotation is required. The coupling works with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. The body part is a single piece aluminum construction with helical cut.
Bervina Ltd. | |
---|---|
Product Category | Flexible Couplings |
Product Number | EASY-4 |
Product Name | Easy Precise Coupling |
Coupling Type | Helical / Slit |
Rated Torque | 0.7080 In-lbs (0.8163 kg-cm) |
Units | Metric Design |
Bore Diameter | 0.1575 to 0.3150 inch (4 to 8 mm) |