Belmont Metals, Inc. MAB REGULAR 8934K

Description
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Suppliers

Company
Product
Description
Supplier Links
MAB REGULAR - 8934K - Belmont Metals, Inc.
Brooklyn, NY, USA
MAB REGULAR
8934K
MAB REGULAR 8934K
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Brazing Alloys

Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining

Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing.

A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature.

Applications:

Joining material within the Aluminum family of alloys.

Forms:

Cast Strips or Powder, special shapes available upon request.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Filler Alloys and Consumables
Product Number 8934K
Product Name MAB REGULAR
Applications / Materials Joined Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

ALPHA ® Tin Silver Copper Lead Free Solder Spheres -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Tin-Silver Alloy Solder (Sn-Ag); Lead Free
View Details
 - 3222916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Stick
Melting Range 361 F (183 C)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Machined Ring - Flat O.D. - Radius I.D. - Robvon Backing Ring Company, Inc.
Robvon Backing Ring Company, Inc.
Specs
Joining Process / Product Form Rings or other shapes that backup or fill-in and provide spacing in a weld joint.; Machined Ring
Welding Filler Types Carbon Steel (optional feature); Steel - Stainless (optional feature); Nickel Alloy (optional feature); Chrome Moly, Cupro-Nickel, and Others
Weld Positions All positions; Vertical Downhand; Flat; Horizontal; Overhead; Vertical Up or Down; Vertical Up
View Details
Copper/Phosphorus Alloy - FOS-FLO® - Lucas Milhaupt Global Brazing Solutions
Lucas Milhaupt Global Brazing Solutions
Specs
Applications / Materials Joined Copper
Joining Process / Product Form Braze or solder in the form of a paste.; Powder; Solid wire or rod
Nominal Composition 92.75Cu - 7.25
View Details