Belmont Metals, Inc. HOLTITE GREY SOLDER 4508A

Description
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Suppliers

Company
Product
Description
Supplier Links
HOLTITE GREY SOLDER - 4508A - Belmont Metals, Inc.
Brooklyn, NY, USA
HOLTITE GREY SOLDER
4508A
HOLTITE GREY SOLDER 4508A
Brazing Alloys Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing. A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature. Applications: Joining material within the Aluminum family of alloys. Forms: Cast Strips or Powder, special shapes available upon request.

Brazing Alloys

Featuring Holtite Alloys and Miter-Al-Braze Alloys for Aluminum Metal Joining

Brazing is a metal joining process whereby a filler metal is heated above the melting point and distributed between two or more close fitting parts by capillary action. The filler metal is brought slightly above its melting ( liquidus ) temperature while protected by a suitable atmosphere, usually a flux. It then flows over the base metal ( know as wetting ) and is then cooled to join the workpieces together. It is similar to soldering, except the temperatures used to melt the filler metal are higher for brazing.

A variety of alloys are used as filler metals for brazing depending on the intended use or application method. In general, braze alloys are made up of 3 or more metals to form an alloy with the desired properties. The filler metal for a particular application is chosen based on its ability to: wet the base metals, withstand the service conditions required, and melt at a lower temperature than the base metals or at a very specific temperature.

Applications:

Joining material within the Aluminum family of alloys.

Forms:

Cast Strips or Powder, special shapes available upon request.

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Filler Alloys and Consumables
Product Number 4508A
Product Name HOLTITE GREY SOLDER
Applications / Materials Joined Aluminum
Unlock Full Specs
to access all available technical data