ASRaymond Wave Spring Washer W0472-008

Description
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer - W0472-008 - ASRaymond
Maumee, OH, United States
Wave Spring Washer
W0472-008
Wave Spring Washer W0472-008
Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.

Wave Spring Washers - Compression Type

  • Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1
  • 716 lbs (386 N) Number of waves: 3 to 7
  • depending on size.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number W0472-008
Product Name Wave Spring Washer
Washer Type Wave
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 0.283 inch (7.188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polysorb® Polymer Disc Springs - Series JTEM - igusĀ® inc.
Specs
Washer Type Conical; Disc Spring
Material Polysorb®
Special Fitting Configuration Not Applicable
View Details
Lock Washers (inch) - A 9X21-I02 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel
Outside Diameter 0.188 inch (4.762 mm)
View Details
 - 849439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel
Finish ZincPlated
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details